Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | 4.7mm, .185in |
Connector Width | 8mm, .315in |
コネクタの高さ | 4.7mm |
Connector Length | 7.4mm, .291in |
Wire Size | 28 – 22AWG |
Operating Voltage | 250VAC, 250VDC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Ivory |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Panel Mount Feature | Without |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Retention | With |
For Use With | Plug |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HPI 2.5MM EMIX HOUSING 2P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 2 | Amp Hpi 2.5 Mm Receptacle Housing | Part Number: 1470222-2 | Internal Number: 1470222-2 | .098" | TE Connectivity | TE Store |
Hpi 2.5Mm Emix Housing 2P |Te Connectivity 1470222-2 | Newark Electronics |
Conn Housing RCP 2 POS 2.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1470222-2?
Additional datasheets, footprints and schematics for 1470222-2 are listed on our Part Details page. You can also find images and similar parts to 1470222-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470222-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470222-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470222-2 fall under?
The 1470222-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1470222-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470222-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470222-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470222-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1470222-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470222-2 often in real-time on the comparison pages.
What if I can't find stock of 1470222-2?
You can fill out our help required form which you can use to request a quote for 1470222-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.