Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
125,467
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
95,224
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
30,243
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
336
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .039in, 1mm |
Length | .921in, 23.4mm |
Height | .463in, 11.75mm |
Width | 13.47mm, .53in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Agency/Standard | SAE/USCAR-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bulk |
Packaging Quantity | 900 |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Automotive Conn 1X4 FEM UNSEALED LOW PROFILE KEY | Rapid Electronics |
TE Connectivity Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Black Bulk | Distrelec |
Automotive Housing, Receptacle, 4Pos | Newark Electronics |
1X4 Position GET Female Unsealed Low Profile Assembly Key A | Future Electronics |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount Bulk | Avnet America |
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS | element14 |
1X4 FEM UNSEALED LOW PROFILE, KEY A | Boersig |
1X4 FEM UNSEALED LOW PROFILE | TTI Europe |
Where can I find additional details, specifications and documents for a 1456983-1?
Additional datasheets, footprints and schematics for 1456983-1 are listed on our Part Details page. You can also find images and similar parts to 1456983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456983-1 fall under?
The 1456983-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1456983-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1456983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456983-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 1456983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456983-1 often in real-time on the comparison pages.
What if I can't find stock of 1456983-1?
You can fill out our help required form which you can use to request a quote for 1456983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.