Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
69
in stock
|
Buy Now | |
TE Store
from US$1.61
|
315
in stock
|
Buy Now | |
Newark Electronics
from US$2.48
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$2.00
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
80
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
80
in stock
|
Buy Now | |
element14
from US$2.32
|
69
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
Boersig
from US$2.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 58 |
Packaging Method | Box |
Packaging Quantity | 320 |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
58POS CONNECTOR COVER 180 ASSY Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 180° Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Cover Assembly 180° With Black | Automotive Connector Cap & Cover | Part Number: 1452416-1 | Internal Number: 1452416-1 | PBT GF | TE Connectivity | TE Store |
Cover Assembly, 58Pos, Pbt Gf, Black | Newark Electronics |
Automotive Conn 58POS Conn COVER 180 ASSY | Rapid Electronics |
TE Connectivity Connector Accessories 58POS Cover Polybutylene Terephthalate/Acrylic Styrene Acrylonitrile Black | Distrelec |
COVER ASSEMBLY, AUTOMOTIVE HOUSING CONN | Farnell |
COVER ASSEMBLY, 58POS | element14 |
Connector Accessories 58POS Cover Polybutylene Terephthalate/Acrylic Styrene Acrylonitrile Black | Avnet America |
180 DEGREE BACKSHELL - WIRE DR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1452416-1?
Additional datasheets, footprints and schematics for 1452416-1 are listed on our Part Details page. You can also find images and similar parts to 1452416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452416-1 fall under?
The 1452416-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1452416-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452416-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1452416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452416-1 often in real-time on the comparison pages.
What if I can't find stock of 1452416-1?
You can fill out our help required form which you can use to request a quote for 1452416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.