Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
205
in stock
|
Buy Now | |
element14
from US$1.37
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
81
in stock
|
Buy Now | |
Distrelec
from US$1.79
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$2.67
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PBT GF |
Color | Black |
Number of Positions | 96 |
Packaging Method | Box |
Packaging Quantity | 100 |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Cover Assy 96 Pos. Rohs Compliant: Yes |Amp Te Connectivity 1452389-1 | Newark Electronics |
COVER, PBT GF, BLACK | element14 |
Automotive Connectors COVER ASSY 96 POS. | Rapid Electronics |
TE Connectivity - AMP COVER ASSY 96 P. | Distrelec |
Connector Accessories 96POS Cover Assembly Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a 1452389-1?
Additional datasheets, footprints and schematics for 1452389-1 are listed on our Part Details page. You can also find images and similar parts to 1452389-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452389-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452389-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452389-1 fall under?
The 1452389-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1452389-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452389-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452389-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452389-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1452389-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452389-1 often in real-time on the comparison pages.
What if I can't find stock of 1452389-1?
You can fill out our help required form which you can use to request a quote for 1452389-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.