Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0431
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
26,150
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
880,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0458
|
176,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
176,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
23,682
in stock
|
Buy Now | |
element14
from US$0.14
|
23,682
in stock
|
Buy Now | |
Farnell
from US$0.15
|
23,682
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
from US$170.95
|
-
|
Buy Now | |
Boersig
from US$0.0431
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .025in, .63mm |
Mating Tab Width | .63mm, .025in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .075in, 1.9mm |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², .6mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Size | .2 – .6mm², 24 – 20AWG |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MQS RECEPTACLE CONT. AWG24-20 | TTI Europe |
MQS0 63 Sn rec LL unseal. 0 2-0 6 | Rapid Electronics |
TE Connectivity MQS0 63 Sn rec LL unseal. 0 2-0 6 Automo | Distrelec |
MQS series 0.2mm-0.6mm female contact | RS |
Mqs Receptacle Rohs Compliant: Yes |Te Connectivity 144969-1 | Newark Electronics |
MQS RECEPTACLE | element14 |
MQS RECEPTACLE 85K7619 | Farnell |
Contact RCP Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 144969-1?
Additional datasheets, footprints and schematics for 144969-1 are listed on our Part Details page. You can also find images and similar parts to 144969-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144969-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144969-1 fall under?
The 144969-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 144969-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144969-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 144969-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144969-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 144969-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144969-1 often in real-time on the comparison pages.
What if I can't find stock of 144969-1?
You can fill out our help required form which you can use to request a quote for 144969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.