Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
130,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
130,937
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
130,937
in stock
|
Buy Now | |
Farnell
from US$0.44
|
105,000
in stock
|
Buy Now | |
element14
from US$0.37
|
18,020
in stock
|
Buy Now | |
TE Store
from US$0.17
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
389
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | .63mm, .025in |
Width | .693in, 17.6mm |
Height | .421in, 10.7mm |
Length | 16.5mm, .65in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors 4W MQS RECEP HSG POS MAT | Rapid Electronics |
TE Connectivity - AMP Housing 4P MQS REC | Distrelec |
CONN HOUSING, RCPT, 4POS, 2.54MM | Farnell |
HOUSING, SOCKET, 4WAY | element14 |
4POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Number of Positions: 4 Housing for Female Terminals .63 mm .025" Wire-to-Device | Mqs & Connector Housing | Part Number: 1379029-1 | Internal Number: 1379029-1 | TE Connectivity | TE Store |
Rcpt Housing, 4Pos, Gf Pbt, Black | Newark Electronics |
MQS series 4 pole female housing | RS |
4 Position 2.54 mm Pitch 28-18 AWG Receptacle Housing Connector | Future Electronics |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
4POS MQS REC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MQS Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 1379029-1?
Additional datasheets, footprints and schematics for 1379029-1 are listed on our Part Details page. You can also find images and similar parts to 1379029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379029-1 fall under?
The 1379029-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379029-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379029-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 1379029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379029-1 often in real-time on the comparison pages.
What if I can't find stock of 1379029-1?
You can fill out our help required form which you can use to request a quote for 1379029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.