Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
197,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
197,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
197,900
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
197,900
in stock
|
Buy Now | |
Farnell
from US$0.09
|
165,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .025in, .63mm |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Wire Size Search | .2mm², .22mm², .5mm², .6mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG, .25mm² |
Wire Size | .2 – .6mm² |
Wire Insulation Diameter | .075in, 1.9mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 11000 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Connectors Mqs Receptacle Gold |Amp Te Connectivity 144969-2 | Newark Electronics |
MQS0 63 Au rec LL unseal. 0 2-0 6 | Rapid Electronics |
TE Connectivity - AMP MQS063 Au rec LL unseal. 02-06 | Distrelec |
MQS RECEPTACLE GOLD | Farnell |
Crimp socket MQS 24-20 awg | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MQS Series Crimp Contact for use with Micro Quadlok System | TE Connectivity 144969-2 | RS Americas |
CONTACT, SOCKET, 23-20AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 144969-2?
Additional datasheets, footprints and schematics for 144969-2 are listed on our Part Details page. You can also find images and similar parts to 144969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144969-2 fall under?
The 144969-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 144969-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 144969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144969-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 144969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144969-2 often in real-time on the comparison pages.
What if I can't find stock of 144969-2?
You can fill out our help required form which you can use to request a quote for 144969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.