Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Blue |
Number of Rows | 2 |
Number of Positions | 24 |
Mating Tab Width | .025in, .64mm |
Length | 1.508in, 38.3mm |
Width | .693in, 17.6mm |
Height | 39.9mm, 1.571in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 650 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP1-284223-6 | Avnet America |
24 POS KIT ASSY FOR AIRBAG (ER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-284223-6?
Additional datasheets, footprints and schematics for 1-284223-6 are listed on our Part Details page. You can also find images and similar parts to 1-284223-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-284223-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-284223-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-284223-6 fall under?
The 1-284223-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-284223-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-284223-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-284223-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-284223-6 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-284223-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-284223-6 often in real-time on the comparison pages.
What if I can't find stock of 1-284223-6?
You can fill out our help required form which you can use to request a quote for 1-284223-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.