Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.46
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 32 |
Mating Tab Width | .025in, .64mm |
Width | .492in, 12.5mm |
Height | 16mm, .63in |
Length | 41.3mm, 1.626in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Conn Housing RCP 32 POS 2.54mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 284422-1?
Additional datasheets, footprints and schematics for 284422-1 are listed on our Part Details page. You can also find images and similar parts to 284422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284422-1 fall under?
The 284422-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284422-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 284422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284422-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 284422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284422-1 often in real-time on the comparison pages.
What if I can't find stock of 284422-1?
You can fill out our help required form which you can use to request a quote for 284422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.