Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,760
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,000
in stock
|
Buy Now | |
element14
from US$0.26
|
45
in stock
|
Buy Now | |
Farnell
from US$0.24
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .031in, .8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Mating Tab Width | .248in, 5.8mm, 6.3mm, .228in |
Typical Current Rating | 6A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 4mm, .157in |
Wire Size Search | 4mm², 5mm², 11AWG, 3mm², 12AWG |
Wire Size | 3 – 5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP STD POWER TIMER RECEPT | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, 11AWG, CRIMP | element14 |
Automotive Contact, Socket, 11Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 144433-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 144433-1?
Additional datasheets, footprints and schematics for 144433-1 are listed on our Part Details page. You can also find images and similar parts to 144433-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144433-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144433-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144433-1 fall under?
The 144433-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 144433-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144433-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 144433-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144433-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Distrelec, RS and element14 have stock available or on a lead time for 144433-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144433-1 often in real-time on the comparison pages.
What if I can't find stock of 144433-1?
You can fill out our help required form which you can use to request a quote for 144433-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.