Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
575
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
575
in stock
|
Buy Now | |
TE Store
from US$0.92
|
156
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PBT GF |
Cable Bundle Diameter | 20.2mm, .795in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 600 |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 50 Way Wire Shield (Prod) |Amp Te Connectivity 1438126-1 | Newark Electronics |
Automotive Connectors 50 WAY WIRE SHIELD (PROD) | Rapid Electronics |
TE Connectivity - AMP 50 WAY WIRE SHIELD (PROD) | Distrelec |
50 WAY WIRE SHIELD (PROD) Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature (Max): 70 °C 120 °C 110 °C 100 °C 105 °C 75 °C 80 °C 85 °C 90 °C Cover - Cable Exit With | Automotive Connector Cap & Cover | Part Number: 1438126-1 | Internal Number: 1438126-1 | Black | PBT GF | TE Connectivity | TE Store |
Connector Accssories Wire Dress Shield | Avnet America |
Where can I find additional details, specifications and documents for a 1438126-1?
Additional datasheets, footprints and schematics for 1438126-1 are listed on our Part Details page. You can also find images and similar parts to 1438126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438126-1 fall under?
The 1438126-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1438126-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438126-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1438126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438126-1 often in real-time on the comparison pages.
What if I can't find stock of 1438126-1?
You can fill out our help required form which you can use to request a quote for 1438126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.