Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-1419108-1,
E75014-000, 1419108-1 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.19
|
236
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
169,860
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
5,106
in stock
|
Buy Now | |
Conrad
from US$4.85
|
709
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
500
in stock
|
Buy Now | |
element14
from US$2.69
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
60
in stock
|
Buy Now | |
Farnell
from US$3.61
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,100
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.26
|
-
|
Buy Now | |
Sager
from US$2.45
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 12A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 12A |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Making Current | 25A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 360Ω |
Contact Limiting Breaking Current | 12A |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 12V 12A 1CO THT | TTI Europe |
RT1 Series 12 A 1 form C 12 VDC Through Hole General Purpose Power Relay | Future Electronics |
General Purpose Relays SPDT 12VDC 360Ohm 12A GEN | Rapid Electronics |
Application: Boiler controls, time relays, garage-door controls, automatic vending machines, interface modules. | Conrad |
TE Connectivity - Schrack PCB Power Relay RT 1CO 12A DC 12V 360Ohm | Distrelec |
RELAY, SPDT, 250VAC, 12A | element14 |
General Purpose Relays Spdt 12Vdc 360Ohm 12A Gen |Amp Te Connectivity 1419108-1 | Newark Electronics |
POWER RELAY, SPDT, 250VAC, 12A | Farnell |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet Abacus |
General Purpose Relays SPDT 12VDC 360Ohm 12A GEN PURPOSE RLY | Sager |
Where can I find additional details, specifications and documents for a 1419108-1?
Additional datasheets, footprints and schematics for 1419108-1 are listed on our Part Details page. You can also find images and similar parts to 1419108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419108-1 fall under?
The 1419108-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1419108-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419108-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rapid Electronics, Conrad and Chip One Stop have stock available or on a lead time for 1419108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419108-1 often in real-time on the comparison pages.
What if I can't find stock of 1419108-1?
You can fill out our help required form which you can use to request a quote for 1419108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.