Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Body Plating Material | Nickel |
---|---|
Cable Connector Orientation | Straight |
Body Material | Brass |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .3in, 7.62mm |
Product Length | 30.5mm, 1.21in |
Impedance | 50Ω |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Latching Quick Lock |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Number of Panel Mounting Holes | 4 |
実装方法 | Bag |
Packaging Method | Bag |
Sealable | No |
RF Connector Style | Jack |
RF Interface | QMA |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Connectors 4-HOLE JACK Flange Mount | Rapid Electronics |
TE Connectivity - AMP QMA Jack 50Ohm Straight Flanged Panel M | Distrelec |
RF CONN, QMA JACK, 50 OHM, SOLDER | Farnell |
Qma 4 Hole Flange Mt Jack - St |Amp Te Connectivity 1408341-1 | Newark Electronics |
Conn QMA RCP 50Ohm ST Panel Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1408341-1?
Additional datasheets, footprints and schematics for 1408341-1 are listed on our Part Details page. You can also find images and similar parts to 1408341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408341-1 fall under?
The 1408341-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408341-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408341-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1408341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408341-1 often in real-time on the comparison pages.
What if I can't find stock of 1408341-1?
You can fill out our help required form which you can use to request a quote for 1408341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.