Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.82
|
1,164
in stock
|
Buy Now | |
Rapid Electronics
from US$11.46
|
1,164
in stock
|
Buy Now | |
Chip One Stop
from US$10.60
|
1,164
in stock
|
Buy Now | |
Farnell
from US$22.26
|
933
in stock
|
Buy Now | |
Newark Electronics
from US$11.00
|
-
|
Buy Now | |
Avnet America
from US$9.58
|
-
|
Buy Now | |
RS Americas
from US$10.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Cable Connector Orientation | Right Angle |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Product Length | 18.7mm, .736in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Screw |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | QMA |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder |
Cable Type | RG 402 Semi-Rigid |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Connectors R/A CABLE PLUG Semi-Rigid RG 402 | Rapid Electronics |
TE Connectivity QMA RT ANGLE CABLE PLUG .141 RF Connecto | Distrelec |
RF CONN, QMA PLUG, R/A, 50 OHM, SOLDER | Farnell |
Qma Rt Angle Cable Plug. .141 |Amp Te Connectivity 1408347-1 | Newark Electronics |
Conn QMA PL 50Ohm Solder RA Cable Mount Gold | Avnet America |
Right Angle 50Ohms Cable Mount QMA Connector Plug, Solder Termination, RG402 | TE Connectivity 1408347-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1408347-1?
Additional datasheets, footprints and schematics for 1408347-1 are listed on our Part Details page. You can also find images and similar parts to 1408347-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408347-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408347-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408347-1 fall under?
The 1408347-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408347-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408347-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408347-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408347-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1408347-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408347-1 often in real-time on the comparison pages.
What if I can't find stock of 1408347-1?
You can fill out our help required form which you can use to request a quote for 1408347-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.