Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Material | Brass/Copper |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
Ferrule Plating Material | Nickel |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Product Length | .902in, 22.9mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Detent | Without |
RF Connector Coupling Mechanism | Latching Quick Lock |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Quantity | 1 |
Packaging Method | Bag |
実装方法 | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
RF Interface | QMA |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Cable Type | RD 316/U |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Conn QMA PL 0Hz to 6GHz 50Ohm Crimp ST Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1408333-3?
Additional datasheets, footprints and schematics for 1408333-3 are listed on our Part Details page. You can also find images and similar parts to 1408333-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408333-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408333-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408333-3 fall under?
The 1408333-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408333-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408333-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408333-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408333-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1408333-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408333-3 often in real-time on the comparison pages.
What if I can't find stock of 1408333-3?
You can fill out our help required form which you can use to request a quote for 1408333-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.