Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.65
|
5,556
in stock
|
Buy Now | |
Rapid Electronics
from US$5.80
|
5,556
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
5,556
in stock
|
Buy Now | |
Farnell
from US$8.44
|
4,450
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
-
|
Buy Now | |
RS Americas
from US$4.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Body Plating Material | Gold |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
Height Above PC Board | .433in, 11mm |
RF Connector Mated Outer Diameter (Approximate) | .3in, 7.62mm |
Product Length | 15.1mm, .594in |
PCB Tail Length | 4.1mm, .161in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Latching Quick Lock |
Detent | Without |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
実装方法 | Bag |
Packaging Method | Bag |
RF Connector Style | Jack |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | QMA |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
RF Connectors/Coaxial Connectors PCB VERT JACK | Rapid Electronics |
TE Connectivity - AMP QMA Jack 50Ohm Straight PCB - T/H | Distrelec |
RF CONN, QMA JACK, 50 OHM, SOLDER | Farnell |
Qma Straight Pwb Jack |Amp Te Connectivity 1408332-1 | Newark Electronics |
Connector QMA JACK STR 50 OHM PCB | TE Connectivity 1408332-1 | RS Americas |
Conn QMA RCP 0Hz to 6GHz 50Ohm Solder ST Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1408332-1?
Additional datasheets, footprints and schematics for 1408332-1 are listed on our Part Details page. You can also find images and similar parts to 1408332-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1408332-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1408332-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1408332-1 fall under?
The 1408332-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1408332-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1408332-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1408332-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1408332-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1408332-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1408332-1 often in real-time on the comparison pages.
What if I can't find stock of 1408332-1?
You can fill out our help required form which you can use to request a quote for 1408332-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.