Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 52 |
Mating Tab Width | .11in, 2.8mm, 1.6mm, .063in |
Height | 30.4mm, 1.197in |
Length | 83mm, 3.268in |
Width | 23.5mm, .925in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 16VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Row-to-Row Spacing | .299in, 5.5mm, 7.6mm, .217in |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Automotive Connectors 52W Hyb Rec Hsg Assy Blac |Amp Te Connectivity 1379324-1 | Newark Electronics |
Automotive Connectors 52W HYB REC HSG ASSY BLAC | Rapid Electronics |
TE Connectivity Conn Housing RCP 52 POS Crimp ST Cable Mount Black Box Automotive | Distrelec |
AMP1379324-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1379324-1?
Additional datasheets, footprints and schematics for 1379324-1 are listed on our Part Details page. You can also find images and similar parts to 1379324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1379324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1379324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1379324-1 fall under?
The 1379324-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1379324-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1379324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1379324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1379324-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1379324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1379324-1 often in real-time on the comparison pages.
What if I can't find stock of 1379324-1?
You can fill out our help required form which you can use to request a quote for 1379324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.