Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
66,512
in stock
|
Buy Now | |
element14
from US$0.15
|
25,051
in stock
|
Buy Now | |
Farnell
from US$0.12
|
18,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
2,777
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
915
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Tab |
---|---|
Typical Current Rating | 4A |
Mating Tab Width | .64mm, .025in |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .22mm², .5mm², .35mm², .4mm², .3mm², .25mm² |
Wire Size | .22 – .5mm² |
Wire Insulation Diameter | .95 – 1.6mm, .037 – .067in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
Automotive Contact, Pin, Crimp | Newark Electronics |
MULTILOCK 025 PCB Connector Contact Male Crimp Tin Plating 20 - 22 AWG | TE Connectivity 1376109-1 | RS Americas |
025 Contact, Tab, Multilock, 22-20 AWG | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1376109-1?
Additional datasheets, footprints and schematics for 1376109-1 are listed on our Part Details page. You can also find images and similar parts to 1376109-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1376109-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1376109-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1376109-1 fall under?
The 1376109-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1376109-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1376109-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1376109-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1376109-1 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1376109-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1376109-1 often in real-time on the comparison pages.
What if I can't find stock of 1376109-1?
You can fill out our help required form which you can use to request a quote for 1376109-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.