Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 1.335in, 33.9mm |
Width | 23mm, .906in |
Height | 15.8mm, .622in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.4mm, .173in |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1473203-1?
Additional datasheets, footprints and schematics for 1473203-1 are listed on our Part Details page. You can also find images and similar parts to 1473203-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473203-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473203-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473203-1 fall under?
The 1473203-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473203-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473203-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473203-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473203-1 have stock available?
Authorised distributors including Chip One Stop and Power and Signal Group have stock available or on a lead time for 1473203-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473203-1 often in real-time on the comparison pages.
What if I can't find stock of 1473203-1?
You can fill out our help required form which you can use to request a quote for 1473203-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.