Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
1,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
4,476
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
634
in stock
|
Buy Now | |
TE Store
from US$0.72
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
115
in stock
|
Buy Now | |
Farnell
from US$1.26
|
115
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
55
in stock
|
Buy Now | |
element14
from US$1.02
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Positions | 16 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 19.8mm, .78in |
Height | .622in, 15.8mm |
Length | 21mm, .827in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Plug Housing, 16 way, Rec, 025 | RS |
MULTILOCK 025 Series 16 Way 2 Row Female Straight PCB Housing | TE Connectivity 1318386-1 | RS Americas |
025 ECU PLUG HSG ASSY 16P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 16 Housing for Female Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1318386-1 | Internal Number: 1318386-1 | TE Connectivity | TE Store |
Plug Housing, 16Pos, Pbt, Natural | Newark Electronics |
HOUSING ASSEMBLY, PLUG, CRIMP, 16WAY | Farnell |
Automotive Connectors 025 ECU PLUG HSG ASY 16P | Rapid Electronics |
16 Position Rectangular Housing Connector Plug Natural 0.087 (2.20mm)" | Future Electronics |
Conn Housing RCP 16 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 16Ways |
Pitch Spacing | 2.2mm |
For Use With | 1123343-1 Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1318386-1?
Additional datasheets, footprints and schematics for 1318386-1 are listed on our Part Details page. You can also find images and similar parts to 1318386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318386-1 fall under?
The 1318386-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1318386-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318386-1 have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for 1318386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318386-1 often in real-time on the comparison pages.
What if I can't find stock of 1318386-1?
You can fill out our help required form which you can use to request a quote for 1318386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.