Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
93
in stock
|
Buy Now | |
Chip One Stop
from US$1.99
|
93
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
36
in stock
|
Buy Now | |
element14
from US$0.87
|
36
in stock
|
Buy Now | |
Farnell
from US$0.84
|
36
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Natural |
Number of Positions | 20 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Width | 1.079in, 27.4mm |
Height | 15.8mm, .622in |
Length | 35.2mm, 1.386in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .167in, 4.24mm |
Connector Style | Housing for male terminals |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 176°F, -30 – 80°C |
Automotive Connectors 025 20POS CAP ASSY W TO W | Rapid Electronics |
TE Connectivity Conn Housing RCP 20 POS 2.2mm Crimp ST Cable Mount Natural Bag Automotive | Distrelec |
Rcpt Housing, 20Pos, Pbt, Natural | Newark Electronics |
RCPT HOUSING, 20POS, PBT, NATURAL | element14 |
Cap Assembly, 20 way, Pin, 025 | RS |
Conn Housing RCP 20 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series, 20 Way Cable Mount Socket Housing, Socket Housing | TE Connectivity 1473750-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 20Ways |
Pitch Spacing | 2.2mm |
For Use With | AMP TH 025 Series 1376109-1 1473818-1 1565406-1 Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1473750-1?
Additional datasheets, footprints and schematics for 1473750-1 are listed on our Part Details page. You can also find images and similar parts to 1473750-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473750-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473750-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473750-1 fall under?
The 1473750-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473750-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473750-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473750-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473750-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1473750-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473750-1 often in real-time on the comparison pages.
What if I can't find stock of 1473750-1?
You can fill out our help required form which you can use to request a quote for 1473750-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.