Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
4,222
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
22,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
5,250
in stock
|
Buy Now | |
TE Store
from US$0.59
|
4,746
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
4,222
in stock
|
Buy Now | |
element14
from US$0.26
|
4,222
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Plating Material | Tin |
Splice Features | Standard |
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Weight per Piece | 1.428g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 27.33mm, 1.076in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Packaging Method | Tape Mounted |
Packaging Quantity | 2500 |
Wire/Cable Type | Copper |
Splice Type | Butt Splice |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Accessory Type | Splice |
Sealable | No |
Serrated | Yes |
Operating Temperature Range | 221°F, 90°C |
PG BUTT SPLC 22-16COMM22-18MIL | Heilind Electronics |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 1-34070-1 | Internal Number: 1-34070-1 | TE Connectivity | TE Store |
Terminal, Butt Splice, Crimp, Red | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP, RED | element14 |
Splice Terminal 16-22AWG 27.33mm Tin Tape | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 1-34070-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | Vinyl |
Connector Type | Butt Splice |
Where can I find additional details, specifications and documents for a 1-34070-1?
Additional datasheets, footprints and schematics for 1-34070-1 are listed on our Part Details page. You can also find images and similar parts to 1-34070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-34070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-34070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-34070-1 fall under?
The 1-34070-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 1-34070-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-34070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-34070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-34070-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1-34070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-34070-1 often in real-time on the comparison pages.
What if I can't find stock of 1-34070-1?
You can fill out our help required form which you can use to request a quote for 1-34070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.