Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$332.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.06
|
525
in stock
|
Buy Now | |
Rapid Electronics
from US$18.94
|
525
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
525
in stock
|
Buy Now | |
Distrelec
from US$17.64
|
525
in stock
|
Buy Now | |
TE Store
from US$31.40
|
327
in stock
|
Buy Now | |
Avnet America
from US$18.49
|
-
|
Buy Now | |
RS Americas
from US$21.68
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 28.4g |
Inspection Slot | No |
Terminal Angle | 30° |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | 11.278mm, .444in |
Tongue Thickness | .031in, .79mm |
Overall Length | 48.895mm, 1.925in |
Wire Size | 98676 – 118412CMA, 41 – 60mm², 0AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Package |
Support Style | Insulation Support |
Stud Size | M8, 5/16 |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
Terminals Ring 1/0Awg M8 Solistrand |Amp Te Connectivity 132076-1 | Newark Electronics |
Terminals RING 1/0AWG M8 SOLISTRAND | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 60mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
STRATOTHERM 1/0 NIPL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Wire Size: 98676 – 118412 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² 98676 – 118412 CMA | Ring Terminal | Part Number: 132076-1 | Internal Number: 132076-1 | TE Connectivity | TE Store |
STRATOTHERM 1/0 NIPL | TE Connectivity 132076-1 | RS Americas |
Where can I find additional details, specifications and documents for a 132076-1?
Additional datasheets, footprints and schematics for 132076-1 are listed on our Part Details page. You can also find images and similar parts to 132076-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 132076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 132076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 132076-1 fall under?
The 132076-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 132076-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 132076-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 132076-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 132076-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 132076-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 132076-1 often in real-time on the comparison pages.
What if I can't find stock of 132076-1?
You can fill out our help required form which you can use to request a quote for 132076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.