Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
9,247
in stock
|
Buy Now | |
element14
from US$0.25
|
19,002
in stock
|
Buy Now | |
Farnell
from US$0.20
|
19,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
4,491
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
4,491
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
824
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
27
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .64mm, .025in |
---|---|
Mating Tab Width | .025in, .64mm |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 4A |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | .037 – .067in, .95 – 1.72mm |
Wire Size | .22 – .5mm² |
Wire Size Search | .25mm², .22mm², .5mm², .35mm², .4mm², .3mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Sealable | No |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
025 Contact,receptacle,0.20-0.60mm² | RS |
Automotive Conn 025 REC CONTACT PRETIN L/P CUT | Rapid Electronics |
TE Connectivity - AMP 025 REC CONTACT PRETIN L/P CUT | Distrelec |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1318143-1?
Additional datasheets, footprints and schematics for 1318143-1 are listed on our Part Details page. You can also find images and similar parts to 1318143-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318143-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318143-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318143-1 fall under?
The 1318143-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1318143-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318143-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318143-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318143-1 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Rapid Electronics have stock available or on a lead time for 1318143-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318143-1 often in real-time on the comparison pages.
What if I can't find stock of 1318143-1?
You can fill out our help required form which you can use to request a quote for 1318143-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.