Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
130599P006,
6-1190948-4 |
Prices starting from US$10.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.43
|
7,319
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.43
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$16.36
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$13.08
|
372
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
372
in stock
|
Buy Now | |
Distrelec
from US$14.00
|
372
in stock
|
Buy Now | |
TTI Europe
from US$11.01
|
125
in stock
|
Buy Now | |
RS Americas
from US$10.67
|
67
in stock
|
Buy Now | |
Future Electronics
from US$12.99
|
45
in stock
|
Buy Now | |
Avnet America
from US$13.02
|
-
|
Buy Now | |
Avnet Asia
from US$15.33
|
-
|
Buy Now | |
Sager
from US$11.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fluid Type | Windshield Washer Fluid, Water, Transmission Fluid, Gasoline, Engine Cleaner, Lubricating Oil, Engine Coolant, Diesel Fuel, Brake Fluid |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | .095in, 2.41mm |
Expanded Inside Diameter (Min) | .696in, 17.78mm, .7in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Nominal) | 2.41mm, .095in |
Recovered Inside Diameter (Max) | 4.45mm, .175in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Fluid Resistance | Limited Immersion Protection, Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 130°C |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
130599P006 6-1190948-4 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Hs-Tube .7 4Ft Bk |Raychem Te Connectivity 130599P006 | Newark Electronics |
Heat Shrink Tubing and Sleeves HS-TUBE .7 4FT BK | Rapid Electronics |
Heat Shrink Tubing, Semi Rigid, 4:1, Blk, Polyolefin, Irridiated, ES2000 Series | TE Connectivity 130599P006 | RS Americas |
ES2000-NO.4-B7-0-STK Black Dual Wall 4:1 Semi-Rigid Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves ES2000-NO.4-B7-0-STK | Sager |
Where can I find additional details, specifications and documents for a 130599P006?
Additional datasheets, footprints and schematics for 130599P006 are listed on our Part Details page. You can also find images and similar parts to 130599P006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130599P006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130599P006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130599P006 fall under?
The 130599P006 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 130599P006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130599P006 you can contact the distributor directly for product support, shipping queries etc.
Is the 130599P006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130599P006 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 130599P006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130599P006 often in real-time on the comparison pages.
What if I can't find stock of 130599P006?
You can fill out our help required form which you can use to request a quote for 130599P006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.