Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 15 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Connector Height | .272in, 6.9mm |
Wire Size | 28 – 24AWG |
PCB Thickness (Recommended) | .031in, .8mm |
Connector Width | 4.7mm, .185in |
Connector Length | 25mm, .983in |
コネクタの高さ | 6.9mm |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon |
Agency/Standard | CSA |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°F, -22 – 221°C |
Where can I find additional details, specifications and documents for a 1-292231-5?
Additional datasheets, footprints and schematics for 1-292231-5 are listed on our Part Details page. You can also find images and similar parts to 1-292231-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292231-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292231-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292231-5 fall under?
The 1-292231-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292231-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292231-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292231-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292231-5 have stock available?
There is no stock from authorised distributors for 1-292231-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292231-5 often in real-time on the comparison pages.
What if I can't find stock of 1-292231-5?
You can fill out our help required form which you can use to request a quote for 1-292231-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.