Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 6 |
Number of Sections | 1 |
Number of Rows | 2 |
Number of Positions | 6 |
Tab Width | .025in, .63mm |
Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | .711in, 18.05mm |
Length | 26.8mm, 1.055in |
Width | 1.02in, 25.9mm |
PCB Thickness (Recommended) | .031in |
PCB 厚 (推奨) | .8mm |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP69K |
UL Flammability Rating | UL 94-HB |
Locking Interface | Without |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Interface Number | 114-18063-21 |
Packaging Type | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 230°F, 248°F, 176°F, 110°C, 120°C, 167°F, 90°C, 85°C, 158°F, 75°C, 65°C, 185°F, 100°C, 105°C, 80°C, 212°F, 149°F, 221°F, 70°C, 194°F |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Conn Micro Quadlok Interconnection PL 6 POS 2.54mm Solder RA Thru-Hole Automotiv | Future Electronics |
AMP1241637-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1241637-1?
Additional datasheets, footprints and schematics for 1241637-1 are listed on our Part Details page. You can also find images and similar parts to 1241637-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241637-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241637-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241637-1 fall under?
The 1241637-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241637-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241637-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241637-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241637-1 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1241637-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241637-1 often in real-time on the comparison pages.
What if I can't find stock of 1241637-1?
You can fill out our help required form which you can use to request a quote for 1241637-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.