Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
9,590
in stock
|
Buy Now | |
element14
from US$0.12
|
9,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,543
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .031in, .8mm, .024in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 22A |
Crimp Type | F-Crimp |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 2.4mm, .087 – .118in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
CONTACT, SOCKET, 17-13AWG, CRIMP | element14 |
Contact, Socket, 17-13Awg, Crimp | Newark Electronics |
AMP MCP Series 22 A Tin Plate 13-17 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2.8 BU-KONTAKT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MCP Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper Nickel Silicon |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1241390-1?
Additional datasheets, footprints and schematics for 1241390-1 are listed on our Part Details page. You can also find images and similar parts to 1241390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241390-1 fall under?
The 1241390-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241390-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241390-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1241390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241390-1 often in real-time on the comparison pages.
What if I can't find stock of 1241390-1?
You can fill out our help required form which you can use to request a quote for 1241390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.