Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Connector Code | A |
Color | Green |
Number of Rows | 4 |
Number of Positions | 104 |
Mating Tab Width | 1.2mm, .047in |
Length | 122.05mm, 4.819in |
Width | 47.1mm, 1.854in |
Height | 46mm, 1.81in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .0984in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67, IP69K |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 108 |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .177in, 4.5mm |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Rcpt, 104Pos, 12V | Newark Electronics |
Conn Wire to Board Housing Receptacle 104 POS 2.5/3mm ST Cable Mount | Avnet America |
Female Terminal Housing, 104 Position, .098in Centerline, Sealable, Leavyseal | TE Connectivity 1-2344951-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2344951-2?
Additional datasheets, footprints and schematics for 1-2344951-2 are listed on our Part Details page. You can also find images and similar parts to 1-2344951-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2344951-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2344951-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2344951-2 fall under?
The 1-2344951-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2344951-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2344951-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2344951-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2344951-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-2344951-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2344951-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2344951-2?
You can fill out our help required form which you can use to request a quote for 1-2344951-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.