Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.07
|
963
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
9,500
in stock
|
Buy Now | |
TE Store
from US$2.98
|
983
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
963
in stock
|
Buy Now | |
element14
from US$2.14
|
963
in stock
|
Buy Now | |
Distrelec
from US$4.77
|
500
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Product Height | 18.4mm |
Connector Diameter | 80mm |
Housing Color | Dark Gray |
Agency & Standard | None |
Lighting Product Type | Accessory |
Sealable | No |
RAIN-SKIRT, LUMAWISE ENDURANCE | TTI Europe |
RAIN-SKIRT, LUMAWISE ENDURANCE S, DK GRY Lighting Product Type: Accessory Primary Product Color: Dark Gray Product Height: 18.4 mm Compatible With Agency/Standards Products: None Number of Positions: 1 Accessory Dark Gray 18.4 mm | Street Lighting Connector | Part Number: 1-2337216-3 | Internal Number: 1-2337216-3 | TE Connectivity | TE Store |
Rain Skirt, Dark Grey | Newark Electronics |
RAIN SKIRT, DARK GREY | element14 |
TE Connectivity RAIN-SKIRT, LUMAWISE ENDURANCE S, DK GRY | Distrelec |
1 Position Dark Gray Rain Skirt Lighting Connector Accessory | Future Electronics |
Rain Skirt, Gray, 1 Position, 80mm Dia x 18.4mm Height, Lumawise Endurance S Series Lamps | Avnet America |
Where can I find additional details, specifications and documents for a 1-2337216-3?
Additional datasheets, footprints and schematics for 1-2337216-3 are listed on our Part Details page. You can also find images and similar parts to 1-2337216-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2337216-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2337216-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2337216-3 fall under?
The 1-2337216-3 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2337216-3 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2337216-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2337216-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2337216-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2337216-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2337216-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2337216-3?
You can fill out our help required form which you can use to request a quote for 1-2337216-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.