Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Length | 32mm, 1.26in |
Width | 35.8mm, 1.409in |
Height | 32mm, 1.26in |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Where can I find additional details, specifications and documents for a 1-2219370-2?
Additional datasheets, footprints and schematics for 1-2219370-2 are listed on our Part Details page. You can also find images and similar parts to 1-2219370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2219370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2219370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2219370-2 fall under?
The 1-2219370-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2219370-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2219370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2219370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2219370-2 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 1-2219370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2219370-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2219370-2?
You can fill out our help required form which you can use to request a quote for 1-2219370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.