Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 4.8mm, .189in, .228in, 5.8mm, .248in, 6.3mm |
Typical Current Rating | 30A |
Interface Plating | Silver (Ag) |
Crimp Type | F-Crimp |
Wire Size Search | 3mm², 4mm² |
Wire Insulation Diameter | .132 – .172in, 3.4 – 4.4mm |
Wire Size | 3 – 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Conn Amp Mcp 6.3/4.8K,terminal,fuse |Amp Te Connectivity 1-2208461-3 | Newark Electronics |
Contact Socket Crimp Straight Cable Mount 13AWG to 11AWG Reel | Avnet America |
AMP MCP 6.3/4.8K,TERMINAL,FUSE 0.64 | Boersig |
Where can I find additional details, specifications and documents for a 1-2208461-3?
Additional datasheets, footprints and schematics for 1-2208461-3 are listed on our Part Details page. You can also find images and similar parts to 1-2208461-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208461-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208461-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208461-3 fall under?
The 1-2208461-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-2208461-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208461-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208461-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208461-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-2208461-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208461-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2208461-3?
You can fill out our help required form which you can use to request a quote for 1-2208461-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.