Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 4.8mm, .248in, .189in, 5.8mm, 6.3mm, .228in |
---|---|
Terminal & Splice Type | Receptacle |
Typical Current Rating | 37A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .6mm, .024in |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Insulation Diameter | 3.4 – 4.3mm, .132 – .168in |
Wire Size Search | 6mm² |
Wire Size | 6mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 1700 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
AMP MCP 6.3/4.8K,TERMINAL,FUSE 0.64 | Avnet America |
AMP MCP 6.3/4.8K,TERMINAL | TTI Europe |
Where can I find additional details, specifications and documents for a 1-2177995-3?
Additional datasheets, footprints and schematics for 1-2177995-3 are listed on our Part Details page. You can also find images and similar parts to 1-2177995-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2177995-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2177995-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2177995-3 fall under?
The 1-2177995-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-2177995-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2177995-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2177995-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2177995-3 have stock available?
Authorised distributors including Avnet America, Boersig and TTI Europe have stock available or on a lead time for 1-2177995-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2177995-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2177995-3?
You can fill out our help required form which you can use to request a quote for 1-2177995-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.