Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.71
|
350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
975
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
325
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$0.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Row-to-Row Spacing | 8.1mm, .319in |
Number of Rows | 2 |
Keying | A |
Number of Power Positions | 12 |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | 1 – 2mm, .039 – .079in |
Height | 23.05mm |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | .236in, 6mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Cable Exit Angle | Straight |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
For Use With | Tab Contact, Plug Housing, TPA, CPA |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Contact Type | Tab |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Cap |
Product Type | Housing |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
| Heilind Electronics |
Power To The Board 2X6 Cap Housing Panel Mt Key A |Amp Te Connectivity 1-1971775-6 | Newark Electronics |
TE Connectivity PTL 2X6 CAP PANEL MT STD TEMP KEY A NAT | Distrelec |
2X6 CAP HOUSING PANEL MOUNT KEY A NAT | Avnet America |
PTL 2X6 CAP PANEL MT STD | TTI Europe |
PTL 2X6 CAP PANEL MT STD TEMP KEY A NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Cap Connector System: Wire-to-Wire Number of Positions: 12 Centerline (Pitch): 6 mm Housing Cap Wire-to-Wire 12 | Standard Temperature Cap | Power Triple Lock | Part Number: 1-1971775-6 | Internal Number: 1-1971775-6 | 6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1971775-6?
Additional datasheets, footprints and schematics for 1-1971775-6 are listed on our Part Details page. You can also find images and similar parts to 1-1971775-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971775-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971775-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971775-6 fall under?
The 1-1971775-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1971775-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971775-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971775-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971775-6 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1971775-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971775-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1971775-6?
You can fill out our help required form which you can use to request a quote for 1-1971775-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.