Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
3,535
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
33,847
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
33,847
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
33,847
in stock
|
Buy Now | |
Farnell
from US$0.51
|
27,150
in stock
|
Buy Now | |
TE Store
from US$0.86
|
7,299
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,100
in stock
|
Buy Now | |
element14
from US$0.43
|
3,498
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
2,962
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
2,870
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
987
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 8 |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Type | Socket |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Height | 11.3mm, .444in |
Width | 12.45mm, .49in |
Length | 12.6mm, .496in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
UL Rating | Recognized |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Quantity | 250 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Connector Style | Receptacle |
Series Number | 1000 |
Row-to-Row Spacing | .129in, 3.3mm |
Product Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 1200D RECPT 8P X BLK | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 1200D REC HSG 8P X BLK | Distrelec |
CONN HOUSING, RCPT, 8POS, 2.5MM | Farnell |
DYNAMIC 1200D REC HSG 8P X BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 8 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1827864-4 | Internal Number: 1-1827864-4 | .098" | TE Connectivity | TE Store |
Rcpt Housing, 8Pos, Gf Polyester, Black | Newark Electronics |
Housing 8 way 2 row Rec 2.5mm X key D-1 | RS |
RCPT HOUSING, 8POS, GF POLYESTER, BLACK | element14 |
DYNAMIC 1200D REC HSG 8P X BL | TTI Europe |
Conn Housing RCP 8 POS 2.5mm ST Bag | Avnet America |
Dynamic 1000,2.5mm Pitch 8-Way 2Row Female Straight PCB Housing | TE Connectivity 1-1827864-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1827864-4?
Additional datasheets, footprints and schematics for 1-1827864-4 are listed on our Part Details page. You can also find images and similar parts to 1-1827864-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827864-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827864-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827864-4 fall under?
The 1-1827864-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827864-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827864-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827864-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827864-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1-1827864-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827864-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1827864-4?
You can fill out our help required form which you can use to request a quote for 1-1827864-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.