Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Panel Gasket | Without |
---|---|
Number of Positions | 4 |
Number of Columns | 2 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Tail Plating Thickness | 1µm, 39.37µin |
Tail Plating Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Height | .464in, 11.8mm |
Length | 15.02mm, .591in |
Tail Length | .122in, 3.1mm |
Width | .496in |
幅 | 12.6mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | PA 9T GF |
Agency/Standard | CSA |
CSA Rating | Certified |
VDE Tested | No |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Latch |
Connector Mounting Type | Board Mount |
Halogen Free | No |
For Use With | Receptacle Housing |
Circuit Application | Power & Signal & Data |
Packaging Method | Tube |
Packaging Quantity | 37 |
Insertion Force | Standard |
Row-to-Row Spacing | .129in, 3.3mm |
Connector System | Cable-to-Board |
Series Number | 1000 |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Type | Header |
Shielded | No |
Product Style | Assembly |
Header Type | Shrouded |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 1-2349950-4?
Additional datasheets, footprints and schematics for 1-2349950-4 are listed on our Part Details page. You can also find images and similar parts to 1-2349950-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2349950-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2349950-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2349950-4 fall under?
The 1-2349950-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2349950-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2349950-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2349950-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2349950-4 have stock available?
There is no stock from authorised distributors for 1-2349950-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2349950-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2349950-4?
You can fill out our help required form which you can use to request a quote for 1-2349950-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.