Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
37
in stock
|
Buy Now | |
Avnet Asia
from US$1.23
|
4,440
in stock
|
Buy Now | |
element14
from US$2.85
|
3,700
in stock
|
Buy Now | |
Farnell
from US$1.87
|
3,700
in stock
|
Buy Now | |
TE Store
from US$4.15
|
2,714
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.98
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$3.30
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
TTI Europe
from US$1.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 8 |
Keying | X |
Contact Transmits (Typical) | Signal (Data) |
Contact Style | Right Angle |
Tail Plating Thickness | 78.74µin, 2µm |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 5A |
Tail Plating Material | Tin |
端子のタイプ | Tab |
Contact Plating Material | Gold |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Width | .368in |
幅 | 9.35mm |
Tail Length | 3.1mm, .122in |
Length | 15.02mm, .496in |
Height | 11.8mm, .464in |
Operating Voltage | 250VDC, 250VAC |
UL Voltage Rating | 250VDC, 250VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | 2.5mm, .098in |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
VDE Tested | No |
CSA Rating | Certified |
UL-Brandschutzklasse | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Alignment | With |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Receptacle Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 37 |
Row-to-Row Spacing | 3.3mm, .1299in |
Insertion Force | High |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Strain Relief | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Series Number | 1000 |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Power HDR 8 POS 2.5mm Solder RA Thru-Hole 8 Terminal 1 Port Tube | Avnet Asia |
CONNECTOR, HEADER, 8POS, 2ROW, 2.5MM | element14 |
DYNAMIC 1200D HDR ASSY H 8PX BLACK GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 8 | Header Assembly: Wire-To-Board & 5A & Gold Or Tin Plated | Part Number: 1-1827876-4 | Internal Number: 1-1827876-4 | TE Connectivity | TE Store |
Conn, Header, 8Pos, 2Row, 2.5Mm | Newark Electronics |
Header horiz 8 way 2 row TAB 2.5mm D-1 | RS |
Dynamic 1000,2.5mm Pitch 8-Way Right Angle PCB Header, Solder Term,5A | TE Connectivity 1-1827876-4 | RS Americas |
DYNAMIC 1200D HDR H 8P X BL AU | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1827876-4?
Additional datasheets, footprints and schematics for 1-1827876-4 are listed on our Part Details page. You can also find images and similar parts to 1-1827876-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827876-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827876-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827876-4 fall under?
The 1-1827876-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1827876-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827876-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827876-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827876-4 have stock available?
Authorised distributors including Avnet Asia, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 1-1827876-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827876-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1827876-4?
You can fill out our help required form which you can use to request a quote for 1-1827876-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.