Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
2,409
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,964
in stock
|
Buy Now | |
Rapid Electronics
from US$1.61
|
1,261
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
1,241
in stock
|
Buy Now | |
Boersig
from US$1.13
|
200
in stock
|
Buy Now | |
Farnell
from US$1.74
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$1.85
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
TE Store
from US$1.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 32 |
---|---|
Number of Cavities | 32 |
Number of Rows | 2 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Width | .49in, 12.45mm |
Height | .444in, 11.3mm |
Length | 34.6mm, 1.36in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
Housing Color | Black |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
CSA Rating | Certified |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
For Use With | Plug Housing & Header |
Halogen Free | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Series Number | 1000 |
Row-to-Row Spacing | 3.3mm, .129in |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector Type | Housing |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Housing,32w,receptacle,2mm,X-key,1100D | RS |
Headers&Wire Housings 1100D RCPT X 32P BLK | Rapid Electronics |
TE Connectivity - AMP Con DYNAMIC 1100D REC HSG X 32P BLACK | Distrelec |
Headers&wire Housings 1100D Rcpt X 32P Blk |Amp Te Connectivity 1-1827863-6 | Newark Electronics |
Conn Housing RCP 32 POS 2mm ST Bag | Avnet America |
Dynamic 1000,2mm Pitch 32-Way 2 Row Female Straight PCB Housing | TE Connectivity 1-1827863-6 | RS Americas |
CONNECTOR HOUSING, RCPT, 32POS, 2MM | element14 |
Special Order: DYNAMIC 1100D REC HSG X 32P BLACK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 32 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 32 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1827863-6 | Internal Number: 1-1827863-6 | .079" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1827863-6?
Additional datasheets, footprints and schematics for 1-1827863-6 are listed on our Part Details page. You can also find images and similar parts to 1-1827863-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827863-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827863-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827863-6 fall under?
The 1-1827863-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827863-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827863-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827863-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827863-6 have stock available?
Authorised distributors including RS, Chip One Stop, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for 1-1827863-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827863-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1827863-6?
You can fill out our help required form which you can use to request a quote for 1-1827863-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.