Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.99
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$2.54
|
7,979
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
7,979
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
7,979
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
395
in stock
|
Buy Now | |
element14
from US$2.56
|
395
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 32 |
---|---|
Preloaded | No |
Number of Positions | 32 |
Number of Rows | 2 |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Panel Thickness | .031 – .078 in, .8 – 2 mm |
Width | 13.9mm, .547in |
Height | .826in, 21mm |
Length | 40.78mm, 1.605in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Polyester GF |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
CSA Certified | Yes |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
For Use With | Receptacle Housing |
Circuit Application | Signal |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 90 |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector Style | Plug |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE Connectivity DYNAMIC 1100D TAB HSG 32P P/M Headers & | Distrelec |
CONN HOUSING, PLUG, 32POS, 2MM | Farnell |
Connector Housing, Plug, 32Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 1-1903128-6 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 32POS, 2MM | element14 |
AMP1-1903128-6 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1903128-6?
Additional datasheets, footprints and schematics for 1-1903128-6 are listed on our Part Details page. You can also find images and similar parts to 1-1903128-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903128-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903128-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903128-6 fall under?
The 1-1903128-6 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903128-6 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903128-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903128-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903128-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1903128-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903128-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1903128-6?
You can fill out our help required form which you can use to request a quote for 1-1903128-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.