Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
466
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
7,282
in stock
|
Buy Now | |
element14
from US$1.31
|
7,265
in stock
|
Buy Now | |
Farnell
from US$1.21
|
7,265
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
4,766
in stock
|
Buy Now | |
TE Store
from US$2.09
|
2,441
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
4
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$1.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Rows | 2 |
Number of Positions | 40 |
Number of Cavities | 40 |
Contact Layout | Matrix |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Type | Socket |
Width | .49in, 12.45mm |
Length | 42.6mm, 1.67in |
Height | 11.3mm, .444in |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Rating | Recognized |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Plug Housing & Header |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Panel |
Row-to-Row Spacing | .129in, 3.3mm |
Connector Type | Housing |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Series Number | 1000 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rcpt Connector Housing, Gf Polyester | Newark Electronics |
RCPT CONNECTOR HOUSING, GF POLYESTER | element14 |
DYNAMIC 1100D REC HSG X 40P BL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): .079 in Housing Receptacle Wire-to-Board 40 | Dynamic 1100 Rec And Tab Hsg | Part Number: 1-1827863-0 | Internal Number: 1-1827863-0 | .079" | TE Connectivity | TE Store |
Headers&Wire Housings 1100D RCPT X 40P BLK | Rapid Electronics |
TE Connectivity - AMP Connector DYNAMIC 1100D REC HSG X 40P BL | Distrelec |
Housing 40 way Rec 2mm Black D-1 | RS |
Dynamic 1000,2mm Pitch 40-Way 2 Row Female Straight PCB Housing | TE Connectivity 1-1827863-0 | RS Americas |
Conn Housing RCP 40 POS 2mm ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1827863-0?
Additional datasheets, footprints and schematics for 1-1827863-0 are listed on our Part Details page. You can also find images and similar parts to 1-1827863-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1827863-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1827863-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1827863-0 fall under?
The 1-1827863-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1827863-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1827863-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1827863-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1827863-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for 1-1827863-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1827863-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1827863-0?
You can fill out our help required form which you can use to request a quote for 1-1827863-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.