Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 40 |
---|---|
PCB Mount Orientation | Vertical |
Panel Gasket | Without |
Keying | X |
Number of Rows | 2 |
端子のタイプ | Tab |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
Contact Style | Straight |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Length | 1.67in, 42.6mm |
PCB Thickness (Recommended) | .039 – .063in, 1 – 1.6mm |
Height | .49in, 12.45mm |
Tail Length | .12in, 3.05mm |
Width | .444in |
幅 | 11.3mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | No |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-0 |
CSA Rating | Certified |
PCB Mount Alignment | Without |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment Type | Peg |
Lock Type | Latch |
Panel Mount Feature | Without |
Mating Retention Type | Locking Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box & Tube |
Connector Type | Header |
Connector Style | Plug |
Header Type | Shrouded |
Shielded | No |
Sealable | No |
Strain Relief | Without |
Product Type | Connector |
Row-to-Row Spacing | 3.3mm, .129in |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force | Standard |
Series Number | 1000 |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Special Order: DYNAMIC 1100D HDR ASSY V 40PX BLACK TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 40 | Header Assembly: Wire-To-Board & 3A & Gold Or Tin Plated | Part Number: 1-2329463-0 | Internal Number: 1-2329463-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2329463-0?
Additional datasheets, footprints and schematics for 1-2329463-0 are listed on our Part Details page. You can also find images and similar parts to 1-2329463-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2329463-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329463-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2329463-0 fall under?
The 1-2329463-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2329463-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329463-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2329463-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2329463-0 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1-2329463-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2329463-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2329463-0?
You can fill out our help required form which you can use to request a quote for 1-2329463-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.