Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
346
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
1,007
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
1,007
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,007
in stock
|
Buy Now | |
Distrelec
from US$2.62
|
1,007
in stock
|
Buy Now | |
Conrad
from US$4.86
|
419
in stock
|
Buy Now | |
TE Store
from US$3.52
|
348
in stock
|
Buy Now | |
element14
from US$2.71
|
346
in stock
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Cavities | 40 |
Number of Rows | 2 |
Number of Positions | 40 |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Type | Tab |
Contact Layout | Matrix |
Height | .826in, 21mm |
Length | 48.78mm, 1.92in |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Width | 13.9mm, .547in |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Black |
Housing Material | Polyester GF |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA Certified | Yes |
Panel Mount | Yes |
Panel Mount Feature | With |
Panel Mount Feature Type | Mounting Ears |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Halogen Free | Yes |
For Use With | Receptacle Housing |
Packaging Quantity | 70 |
Packaging Method | Bag |
Connector Type | Housing |
Row-to-Row Spacing | .129in, 3.3mm |
Series Number | 1000 |
Product Type | Connector |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Panel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic 1100D Tab Hsg 40P P/M |Amp Te Connectivity 1-1903128-0 | Newark Electronics |
TE Connectivity - AMP Connector DYNAMIC 1100D TAB HSG 40P P/M | Distrelec |
CONN HOUSING, PLUG, 40POS, 2MM | Farnell |
DYNAMIC 1100D TAB HSG 40P P/MThis text is machine translated. | Conrad |
DYNAMIC 1100D TAB HSG 40P P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 40 Centerline (Pitch): .079 in Housing Housing for Male Terminals Wire-to-Wire 40 | Receptacle And Tab Housing: 2.0 Mm Pitch & 125V | Part Number: 1-1903128-0 | Internal Number: 1-1903128-0 | .079" | TE Connectivity | TE Store |
CONNECTOR HOUSING, PLUG, 40POS, 2MM | element14 |
Conn Housing M 40 POS 2mm ST Bag | Avnet America |
Dymnamic 1000,Connector, Housing, Plug,40 Pos,2 Row, Dynamic D1100D | TE Connectivity 1-1903128-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1903128-0?
Additional datasheets, footprints and schematics for 1-1903128-0 are listed on our Part Details page. You can also find images and similar parts to 1-1903128-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1903128-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1903128-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1903128-0 fall under?
The 1-1903128-0 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1903128-0 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1903128-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1903128-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1903128-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1903128-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1903128-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1903128-0?
You can fill out our help required form which you can use to request a quote for 1-1903128-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.