Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 124 |
Number of Rows | 4, 3 |
Number of Positions | 124 |
Tab Thickness | .025in, .6mm, .031in, .8mm |
Tab Width | 1.5mm, .11in, 2.8mm, .059in |
Interface Plating | Silver (Ag) |
Profile Height from PCB | 1.425in, 36.2mm |
PCB 厚 (推奨) | 1.57mm |
Length | 112.6mm, 4.433in |
PCB Thickness (Recommended) | .062in |
Width | 138mm, 5.433in |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, 4mm, 5mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Locking Interface | Without |
Mounting Holes | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Circuit Application | Power & Signal |
Packaging Type | Box |
Packaging Quantity | 60 |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
124POS, MIXED,HEADER ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 124 Number of Rows: 3 4 PCB Mount Header Vertical Wire-to-Board 124 | Leavyseal Header | Part Number: 1-1823504-1 | Internal Number: 1-1823504-1 | TE Connectivity | TE Store |
Conn Wire to Board HDR 124 POS 2.8mm/5.1mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1823504-1?
Additional datasheets, footprints and schematics for 1-1823504-1 are listed on our Part Details page. You can also find images and similar parts to 1-1823504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1823504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1823504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1823504-1 fall under?
The 1-1823504-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1823504-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1823504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1823504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1823504-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-1823504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1823504-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1823504-1?
You can fill out our help required form which you can use to request a quote for 1-1823504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.