Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
243
in stock
|
Buy Now | |
Future Electronics
from US$2.47
|
5,196
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
3,907
in stock
|
Buy Now | |
Avnet America
from US$1.99
|
3,907
in stock
|
Buy Now | |
TE Store
from US$3.94
|
3,694
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
2,760
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
1,973
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
1,963
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,300
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
element14
from US$3.16
|
-
|
Buy Now | |
Avnet Asia
from US$2.68
|
-
|
Buy Now | |
Farnell
from US$3.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Keying & Polarized Position Locations | 1, 1 |
Backplane Guide Location | Front Board |
Contact Mating Area Plating Material | Nickel |
Guide Hardware | Without |
Mounting Angle | Right Angle |
Comment | Hardware not supplied. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Backplane Guide Hardware Type | Guide Socket Module |
ATCA Module Code | K1/K2 |
ATCA Series 2 Position Through Hole Backpanel Connector | Future Electronics |
Guide Module, Advanced Atca Connector | Newark Electronics |
Connector Accessories Female Right Angle Guide Module Zinc Alloy Nickel Finish | Avnet America |
ATCA GUIDE MODULE RA FEMALE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Socket Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1-1469373-1 | Internal Number: 1-1469373-1 | TE Connectivity | TE Store |
High Speed/Modular Conn GUIDE K1/K2 B-PLANE ATCA | Rapid Electronics |
TE Connectivity - AMP ATCA GUIDE MODULE RA FEMALE | Distrelec |
Guide Module r/a female XTCA | RS |
GUIDE MODULE, ATCA, FEMALE, RIGHT ANGLE | TE Connectivity 1-1469373-1 | RS Americas |
KEYING MODULE, FEMALE | element14 |
Where can I find additional details, specifications and documents for a 1-1469373-1?
Additional datasheets, footprints and schematics for 1-1469373-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469373-1 fall under?
The 1-1469373-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469373-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469373-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TE Store and TTI Europe have stock available or on a lead time for 1-1469373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469373-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469373-1?
You can fill out our help required form which you can use to request a quote for 1-1469373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.