Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
No stock
|
Buy Now | |
TTI Europe
from US$3.38
|
1,900
in stock
|
Buy Now | |
Powell Electronics
from US$3.74
|
684
in stock
|
Buy Now | |
TE Store
from US$4.23
|
534
in stock
|
Buy Now | |
RS Americas
from US$4.41
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
4
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
-
|
Buy Now | |
Avnet America
from US$2.87
|
-
|
Buy Now | |
element14
from US$3.49
|
-
|
Buy Now | |
Avnet Asia
from US$2.78
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Backplane Guide Location | Backplane |
Keying & Polarized Position Locations | 1, 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Nickel |
Connector Mounting Type | Board Mount |
Guide Hardware | Without |
Comment | Hardware not supplied. |
Packaging Method | Box |
Packaging Quantity | 20 |
実装方法 | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
ATCA Module Code | A1 |
Backplane Guide Hardware Type | Guide Pin Module |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ATCA GUIDE MODULE VERT SHORT Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Pin Module Zinc Alloy | Connector Hardware | Part Number: 1-1469387-1 | Internal Number: 1-1469387-1 | TE Connectivity | TE Store |
ATCA Series Guide Module For Use With Backplane Connector | TE Connectivity 1-1469387-1 | RS Americas |
Guide Module, Advanced Atca Connector | Newark Electronics |
Guide Module Male Vertical Mount Angle No Inserts | Future Electronics |
Connector Accessories Guide Module Zamak Nickel Over Copper Finish | Avnet America |
GUIDE MODULE, ADVANCED ATCA CONNECTOR | element14 |
Where can I find additional details, specifications and documents for a 1-1469387-1?
Additional datasheets, footprints and schematics for 1-1469387-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469387-1 fall under?
The 1-1469387-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469387-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469387-1 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 1-1469387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469387-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469387-1?
You can fill out our help required form which you can use to request a quote for 1-1469387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.