Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material | Nickel |
Backplane Guide Location | Midplane |
Keying & Polarized Position Locations | 1, 1 |
Contact Mating Area Plating Material | Nickel |
Mounting Angle | Vertical |
Comment | Hardware not supplied. |
Packaging Method | Box |
Packaging Quantity | 20 |
実装方法 | Box |
Backplane Guide Hardware Type | Guide Pin Module |
ATCA Module Code | A2 |
Connector Accessories Male Guide Module Zinc Alloy Nickel Finish | Avnet America |
ATCA GUIDE MODULE VERT LONG PIN Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Pin Module Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1-1469388-1 | Internal Number: 1-1469388-1 | TE Connectivity | TE Store |
Guide Module, Advanced Atca Connector | Newark Electronics |
ATCA Series Vertical Mount Mid Plane Male Guide Module | Future Electronics |
ATCA GUIDE MODULE VERT LONG PIN | TE Connectivity 1-1469388-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1469388-1?
Additional datasheets, footprints and schematics for 1-1469388-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469388-1 fall under?
The 1-1469388-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469388-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469388-1 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1-1469388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469388-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469388-1?
You can fill out our help required form which you can use to request a quote for 1-1469388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.