Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
360
in stock
|
Buy Now | |
TE Store
from US$0.71
|
671
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
603
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
603
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.27
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Black |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Length | 20.2mm, .795in |
Width | 31mm, 1.22in |
Height | 10.3mm, .406in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6.1mm, .24in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
JPT EDS BUGH,ASSY2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Timer Connector Housing | Part Number: 1-1355668-2 | Internal Number: 1-1355668-2 | TE Connectivity | TE Store |
Automotive Connectors JPT EDS BUGH ASSY2P | Rapid Electronics |
TE Connectivity - AMP Housing JPT EDS BUGHASSY2P | Distrelec |
Junior Power Timer 2W receptacle housing | RS |
Housing, Rcpt, Jpt Contact | Newark Electronics |
Conn Housing RCP 2 POS 6.1mm Crimp ST | Avnet America |
Junior Power Timer 2W receptacle housing | TE Connectivity 1-1355668-2 | RS Americas |
HOUSING, RCPT, JPT CONTACT | element14 |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.1mm |
For Use With | AMP Junior Power Timer Series Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 1-1355668-2?
Additional datasheets, footprints and schematics for 1-1355668-2 are listed on our Part Details page. You can also find images and similar parts to 1-1355668-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355668-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355668-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355668-2 fall under?
The 1-1355668-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1355668-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355668-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355668-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355668-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-1355668-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355668-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1355668-2?
You can fill out our help required form which you can use to request a quote for 1-1355668-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.