Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
185
in stock
|
Buy Now | |
Boersig
from US$0.64
|
5,514
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,019
in stock
|
Buy Now | |
element14
from US$0.72
|
927
in stock
|
Buy Now | |
Farnell
from US$0.76
|
927
in stock
|
Buy Now | |
Rapid Electronics
from US$0.92
|
926
in stock
|
Buy Now | |
TE Store
from US$0.50
|
806
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
491
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | 180 (In-Line) |
Number of Positions | 18 |
Cable Bundle Diameter | .169in, 4.3mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | Without |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Connector Accessory, Connector Shield Rohs Compliant: Yes |Amp Te Connectivity 1-1355350-1 | Newark Electronics |
CONNECTOR SHIELD, RECEPTACLE HOUSING | element14 |
Automotive Connectors 18P BLACK SHIELD MQS | Rapid Electronics |
MQS ABDECKKAPPE 18P Protection & Strain Relief Accessory Type: Shield Assembly Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Shield Assembly 180° Without Black | Automotive Connector Cap & Cover | Part Number: 1-1355350-1 | Internal Number: 1-1355350-1 | PBT GF | TE Connectivity | TE Store |
TE Connectivity - AMP Cover Assembly, MQS, Black | Distrelec |
Shield 18 way Quadlock | RS |
Conn Housing RCP 18 POS Crimp ST Cable Mount | Avnet Abacus |
MQS Series 18 Position Snap-In Shielded Automotive Connector | Future Electronics |
Micro Quadlock System Series, 18 Way Cable Mount Socket Housing | TE Connectivity 1-1355350-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Shield |
---|---|
For Use With | AMP Micro-Power & Power Quadlok 1355348-1 Receptacle Housings |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1355350-1?
Additional datasheets, footprints and schematics for 1-1355350-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355350-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355350-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355350-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355350-1 fall under?
The 1-1355350-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1355350-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355350-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355350-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355350-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1355350-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355350-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355350-1?
You can fill out our help required form which you can use to request a quote for 1-1355350-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.