Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.88
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
1,022
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
1,022
in stock
|
Buy Now | |
element14
from US$1.98
|
382
in stock
|
Buy Now | |
Farnell
from US$1.42
|
382
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
249
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 18 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Width | .025in, .63mm |
Tab Thickness | .63mm, .025in |
Interface Plating | Tin (Sn) |
Width | 23.8mm, .937in |
Length | 41.3mm, 1.626in |
Profile Height from PCB | .799in, 20.3mm |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Locking Interface | With |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 384 |
Packaging Type | Tray |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 80°C, 185°F, 230°F, 248°F, 176°F, 167°F, 120°C, 110°C, 90°C, 85°C, 212°F, 75°C, 65°C, 194°F, 100°C, 105°C, 158°F, 149°F, 70°C, 221°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
1-1355154-1 Rohs Compliant: Yes |Amp Te Connectivity 1-1355154-1 | Newark Electronics |
Conn Micro Quadlok Interconnection HDR 18 POS 2.54mm Solder ST Thru-Hole Tray | Avnet America |
AUTOMOTIVE CONN, STR HDR, 18POS, SOLDER | element14 |
TE Connectivity - AMP Connectors MQS STIFTWANNE 18P | Distrelec |
Header vert 18 way Pin 2.54mm Quadlock | RS |
Micro Quadlock System Series,18 Way Through Hole Plug Header, with Solder Term | TE Connectivity 1-1355154-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1355154-1?
Additional datasheets, footprints and schematics for 1-1355154-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355154-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355154-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355154-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355154-1 fall under?
The 1-1355154-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1355154-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355154-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355154-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355154-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Distrelec have stock available or on a lead time for 1-1355154-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355154-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355154-1?
You can fill out our help required form which you can use to request a quote for 1-1355154-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.