Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
91
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
5,200
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,330
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,093
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
1,931
in stock
|
Buy Now | |
TE Store
from US$0.18
|
1,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,431
in stock
|
Buy Now | |
Boersig
from US$0.23
|
825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 18 |
Mating Tab Width | .025in, .63mm |
Height | .63in, 16mm |
Length | 26.2mm, 1.031in |
Width | .28in, 7.1mm |
Nominal Voltage Architecture | 12V, 42V, 240V, 125V, 500V, 90V, 80V, 24V, 48V |
Operating Voltage | 500VDC |
Centerline (Pitch) | 2.54mm, .1in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 5.75mm, .226in |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE Connectivity - AMP Socket Housing, Receptacle, 2 Rows, 18 Poles ,Keying Option A, Black | Distrelec |
Mqs Bu-Geh 18P Rohs Compliant: Yes |Amp Te Connectivity 1355348-1 | Newark Electronics |
Automotive Connectors MQS BU-GEH 18P | Rapid Electronics |
18POS MQS REC Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .63 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 18 Housing for Female Terminals .63 mm .025" Wire-to-Board | Mqs & Connector Housing | Part Number: 1355348-1 | Internal Number: 1355348-1 | TE Connectivity | TE Store |
Housing FH 18 way Rec Quadlock | RS |
Conn Housing RCP 18 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Micro Quadlock System Series, 18 Way Cable Mount Socket Housing | TE Connectivity 1355348-1 | RS Americas |
RECTANGULAR POWER HOUSING, SOCKET, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | Micro Quadlok Series |
RoHS: | Unknown |
Product Range | Micro Quadlok Series |
---|---|
Gender | Receptacle |
No. of Positions | 18Ways |
Pitch Spacing | 2.54mm |
For Use With | MICRO QUADLOK SYSTEM Series Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Connector Mounting | Cable Mount |
Where can I find additional details, specifications and documents for a 1355348-1?
Additional datasheets, footprints and schematics for 1355348-1 are listed on our Part Details page. You can also find images and similar parts to 1355348-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1355348-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1355348-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1355348-1 fall under?
The 1355348-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1355348-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1355348-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1355348-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1355348-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Rapid Electronics and TE Store have stock available or on a lead time for 1355348-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1355348-1 often in real-time on the comparison pages.
What if I can't find stock of 1355348-1?
You can fill out our help required form which you can use to request a quote for 1355348-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.